Murata Electronics Fixed Inductors LQW2BASR27G00L

Description
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2BASR27G00LTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)

270nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BASR27G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270NH 350MA 1 OHM SMD

FIXED IND 270NH 350MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW2BASR27G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270NH 350MA 1 OHM SMD

FIXED IND 270NH 350MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW2BASR27G00LTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details