Murata Power Solutions Fixed Inductors LQW2UASR68F0CL

Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18550-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18550-6-ND
Fixed Inductors 490-18550-6-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18550-2-ND
Fixed Inductors 490-18550-2-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18550-1-ND
Fixed Inductors 490-18550-1-ND
680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.47Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 680Nh, 375Mhz, 1008 Rohs Compliant Murata - 65AH7903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 375Mhz, 1008 Rohs Compliant Murata
65AH7903
Inductor, 680Nh, 375Mhz, 1008 Rohs Compliant Murata 65AH7903
INDUCTOR, 680NH, 375MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 680NH, 375MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18550-6-ND 65AH7903
Product Name Fixed Inductors Inductor, 680Nh, 375Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details