Murata Power Solutions SMD 3.9UH 260MA 3.6OHM Inductor and Choke LQW2UAS3R9J0CL

Description
FIXED IND 3.9UH 260MA 3.6OHM SMD Product overview: LQW2UAS3R9J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 260MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 260MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS3R9J0CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 260MA 3.6OHM SMD Product overview: LQW2UAS3R9J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 260MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 260MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS3R9J0CL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 260MA 3.6OHM Inductor and Choke - 71-LQW2UAS3R9J0CL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 260MA 3.6OHM Inductor and Choke
71-LQW2UAS3R9J0CL
SMD 3.9UH 260MA 3.6OHM Inductor and Choke 71-LQW2UAS3R9J0CL
FIXED IND 3.9UH 260MA 3.6OHM SMD Product overview: LQW2UAS3R9J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 260MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 260MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS3R9J0CL can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 260MA 3.6OHM SMD Product overview: LQW2UAS3R9J0CL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 260MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 260MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UAS3R9J0CL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-18502-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18502-1-ND
Fixed Inductors 490-18502-1-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18502-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18502-2-ND
Fixed Inductors 490-18502-2-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18502-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18502-6-ND
Fixed Inductors 490-18502-6-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW2UAS3R9J0CL
923941-LQW2UAS3R9J0CL
Fixed Inductors - LQW2UAS3R9J0CL 923941-LQW2UAS3R9J0CL
Manufacturer: Murata Electronics North America Win Source Part Number: 923941-LQW2UAS3R9J0C L Series: LQW2 Operating Temperature Range: -40°C ~ 85°C Features: Unshielded Wirewound Inductor 3.6Ohm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-18502-1, 490-18502-2, 490-18502-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923941-LQW2UAS3R9J0CL
Series: LQW2
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Wirewound Inductor 3.6Ohm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-18502-1, 490-18502-2, 490-18502-6

Buy Now Datasheet
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata - 65AH7941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata
65AH7941
Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata 65AH7941
INDUCTOR, 3.9UH, 70MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 3.9UH, 70MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW2UAS3R9J0CL 490-18502-1-ND 923941-LQW2UAS3R9J0CL 65AH7941
Product Name SMD 3.9UH 260MA 3.6OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW2UAS3R9J0CL Inductor, 3.9Uh, 70Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details