Johanson Technology, Inc. Fixed Inductors LRC0603CS3N9GV001T

Description
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0603CS3N9GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0603CS3N9GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0603CS3N9GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0603CS3N9GV001TDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details