Murata Power Solutions Fixed Inductors LQW2UASR56J0CL

Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18546-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18546-2-ND
Fixed Inductors 490-18546-2-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18546-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18546-1-ND
Fixed Inductors 490-18546-1-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18546-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18546-6-ND
Fixed Inductors 490-18546-6-ND
560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

560nH Unshielded Wirewound Inductor 400mA 1.33Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata - 65AH7899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata
65AH7899
Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata 65AH7899
INDUCTOR, 560NH, 415MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 560NH, 415MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18546-2-ND 65AH7899
Product Name Fixed Inductors Inductor, 560Nh, 415Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details