Murata Electronics Fixed Inductors LQW2UASR82G00L

Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2UASR82G00LTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 400mA 1.61Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR82G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 400MA 1.61 OHM

FIXED IND 820NH 400MA 1.61 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR82G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 400MA 1.61 OHM

FIXED IND 820NH 400MA 1.61 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW2UASR82G00LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 0402CS-4N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details