10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)
10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2015 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204442-LQW2BAS10NJ0
Series: LQW2
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Current Rating: 600mA
Shielding: Unshielded
Inductance: 10nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 4.3GHz
Test Frequency: 250MHz
Size: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Family Name: LQW2BAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805 (2015 Metric)
Height - Seated (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): LQW2BAS10NJ00K; LQW2BAS10NJ00B; 0805CS-100XJLC;
Introduction Date: May 06, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
FIXED IND 10NH 600MA 100MOHM SMD Product overview: LQW2BAS10NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS10NJ00L can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5648-1-ND | 1204442-LQW2BAS10NJ00L | 71-LQW2BAS10NJ00L | 1065376 | 1065376P |
| Product Name | Fixed Inductors | Fixed Inductors - LQW2BAS10NJ00L | SMD 600MA 100MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Technology | Wirewound | Standard; Wirewound | Wirewound | Wirewound | |
| Core Material | Air | Air | Non Magnetic | Non-magnetic core | |
| Configuration | Fixed |