Murata Power Solutions Fixed Inductors LQW2UAS2R7G0CL

Description
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18491-6-ND
Fixed Inductors 490-18491-6-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18491-1-ND
Fixed Inductors 490-18491-1-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18491-2-ND
Fixed Inductors 490-18491-2-ND
2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.7Uh, 110Mhz, 1008 Rohs Compliant Murata - 65AH7931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 110Mhz, 1008 Rohs Compliant Murata
65AH7931
Inductor, 2.7Uh, 110Mhz, 1008 Rohs Compliant Murata 65AH7931
INDUCTOR, 2.7UH, 110MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 2.7UH, 110MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18491-6-ND 65AH7931
Product Name Fixed Inductors Inductor, 2.7Uh, 110Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details