Johanson Technology, Inc. Fixed Inductors LRC0201BK22NGV001T

Description
22nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0201BK22NGV001TTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0201 (0603 Metric)

22nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0201BK22NGV001TTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N6 0402DC-4N6XJRW , 0402DC-4N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details