Johanson Technology, Inc. Fixed Inductors LRC0201BJ12NGV001T

Description
12nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0201BJ12NGV001TTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0201 (0603 Metric)

12nH Unshielded Multilayer Inductor 250mA 1.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0201BJ12NGV001TTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers