Murata Power Solutions Fixed Inductors LQW2UASR22G0CL

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18530-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18530-6-ND
Fixed Inductors 490-18530-6-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18530-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18530-2-ND
Fixed Inductors 490-18530-2-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18530-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18530-1-ND
Fixed Inductors 490-18530-1-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata - 65AH7883 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
65AH7883
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata 65AH7883
INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18530-6-ND 65AH7883
Product Name Fixed Inductors Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers