Murata Power Solutions Fixed Inductors LQW2UAS1R5G0CL

Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18480-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18480-6-ND
Fixed Inductors 490-18480-6-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18480-2-ND
Fixed Inductors 490-18480-2-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18480-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18480-1-ND
Fixed Inductors 490-18480-1-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata - 65AH7921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata
65AH7921
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata 65AH7921
INDUCTOR, 1.5UH, 120MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 120MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18480-6-ND 65AH7921
Product Name Fixed Inductors Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers