Murata Electronics Fixed Inductors LQW2BAN82NJ00L

Description
82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16058-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16058-6-ND
Fixed Inductors 490-16058-6-ND
82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16058-2-ND
Fixed Inductors 490-16058-2-ND
82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16058-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16058-1-ND
Fixed Inductors 490-16058-1-ND
82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

82nH Unshielded Wirewound Inductor 1.2A 240mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16058-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers