Murata Power Solutions Fixed Inductors LQW2UASR62F0CL

Description
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18547-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18547-2-ND
Fixed Inductors 490-18547-2-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18547-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18547-1-ND
Fixed Inductors 490-18547-1-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18547-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18547-6-ND
Fixed Inductors 490-18547-6-ND
620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata - 65AH7900 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata
65AH7900
Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata 65AH7900
INDUCTOR, 620NH, 375MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 620NH, 375MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18547-2-ND 65AH7900
Product Name Fixed Inductors Inductor, 620Nh, 375Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details