Johanson Technology, Inc. Fixed Inductors LRC0603CS2N7GV001T

Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0603CS2N7GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0603CS2N7GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 300MA 200 MOHM

FIXED IND 2.7NH 300MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 712-LRC0603CS2N7GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7NH 300MA 200 MOHM

FIXED IND 2.7NH 300MA 200 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0603CS2N7GV001TTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details