Murata Electronics Fixed Inductors LQW2BANR16J00L

Description
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16066-6-ND
Fixed Inductors 490-16066-6-ND
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16066-1-ND
Fixed Inductors 490-16066-1-ND
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16066-2-ND
Fixed Inductors 490-16066-2-ND
160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

160nH Unshielded Wirewound Inductor 930mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-16066-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details