Murata Power Solutions Fixed Inductors LQW2BASR22J00L

Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5669-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5669-2-ND
Fixed Inductors 490-5669-2-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5669-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5669-1-ND
Fixed Inductors 490-5669-1-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5669-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5669-6-ND
Fixed Inductors 490-5669-6-ND
220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

220nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
400MA 700MOHM Inductor and Choke - 71-LQW2BASR22J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 700MOHM Inductor and Choke
71-LQW2BASR22J00L
400MA 700MOHM Inductor and Choke 71-LQW2BASR22J00L
FIXED IND 220NH 400MA 700MOHM SM Product overview: LQW2BASR22J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR22J00L can be used for catalog matching and distributor lookup.

FIXED IND 220NH 400MA 700MOHM SM Product overview: LQW2BASR22J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR22J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW2BASR22J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR22J00L
Fixed Inductors LQW2BASR22J00L
FIXED IND 220NH 400MA 700MOHM SM

FIXED IND 220NH 400MA 700MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BASR22J00L
Inductors/Coils/Transformers >> Power Inductors LQW2BASR22J00L
400mA 220nH ±5% 0805 Power Inductors ROHS

400mA 220nH ±5% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw2Bas Series, 220 Nh, 5%, 0805 [2012 Metric], 820 Mhz Rohs Compliant Murata - 45Y5490 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw2Bas Series, 220 Nh, 5%, 0805 [2012 Metric], 820 Mhz Rohs Compliant Murata
45Y5490
Surface Mount High Frequency Inductor, Lqw2Bas Series, 220 Nh, 5%, 0805 [2012 Metric], 820 Mhz Rohs Compliant Murata 45Y5490
Surface Mount High Frequency Inductor, LQW2BAS Series, 220 nH, 5%, 0805 [2012 Metric], 820 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW2BAS Series, 220 nH, 5%, 0805 [2012 Metric], 820 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-5669-2-ND 71-LQW2BASR22J00L LQW2BASR22J00L LQW2BASR22J00L 45Y5490
Product Name Fixed Inductors 400MA 700MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Surface Mount High Frequency Inductor, Lqw2Bas Series, 220 Nh, 5%, 0805 [2012 Metric], 820 Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details