Murata Power Solutions Fixed Inductors - LQW2UASR15J00L LQW2UASR15J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923944-LQW2UASR15J00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5693-6, 490-5693-1, 490-5693-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923944-LQW2UASR15J00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5693-6, 490-5693-1, 490-5693-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UASR15J00L
923944-LQW2UASR15J00L
Fixed Inductors - LQW2UASR15J00L 923944-LQW2UASR15J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 923944-LQW2UASR15J00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-5693-6, 490-5693-1, 490-5693-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923944-LQW2UASR15J00L
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5693-6, 490-5693-1, 490-5693-2

Buy Now Datasheet
580MA 700MOHM Inductor and Choke - 71-LQW2UASR15J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
580MA 700MOHM Inductor and Choke
71-LQW2UASR15J00L
580MA 700MOHM Inductor and Choke 71-LQW2UASR15J00L
FIXED IND 150NH 580MA 700MOHM SM Product overview: LQW2UASR15J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 580MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR15J00L can be used for catalog matching and distributor lookup.

FIXED IND 150NH 580MA 700MOHM SM Product overview: LQW2UASR15J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 580MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR15J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5693-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5693-6-ND
Fixed Inductors 490-5693-6-ND
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5693-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5693-2-ND
Fixed Inductors 490-5693-2-ND
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5693-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5693-1-ND
Fixed Inductors 490-5693-1-ND
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1065387P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065387P
Surface Mount Inductors 1065387P
Murata LQW2UASR15J00L

Murata LQW2UASR15J00L

Supplier's Site
Surface Mount Inductors - 1065387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065387
Surface Mount Inductors 1065387
Murata LQW2UASR15J00L

Murata LQW2UASR15J00L

Supplier's Site
Surface Mount Inductors - 1669813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669813
Surface Mount Inductors 1669813
Murata LQW2UASR15J00L

Murata LQW2UASR15J00L

Supplier's Site
Rf Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata - 25AJ1022 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata
25AJ1022
Rf Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata 25AJ1022
RF INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

RF INDUCTOR, 150NH, 850MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2UASR15J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2UASR15J00L
Fixed Inductors LQW2UASR15J00L
FIXED IND 150NH 580MA 700MOHM SM

FIXED IND 150NH 580MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923944-LQW2UASR15J00L 71-LQW2UASR15J00L 490-5693-6-ND 1065387P 1065387 25AJ1022 LQW2UASR15J00L
Product Name Fixed Inductors - LQW2UASR15J00L 580MA 700MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Rf Inductor, 150Nh, 850Mhz, 1008 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Non Magnetic Air Non-magnetic core Air; Air
Inductance Range 0.1500 microH 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details