Murata Power Solutions Fixed Inductors LQW2UASR22J0CL

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18531-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18531-2-ND
Fixed Inductors 490-18531-2-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18531-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18531-6-ND
Fixed Inductors 490-18531-6-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18531-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18531-1-ND
Fixed Inductors 490-18531-1-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata - 65AH7884 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
65AH7884
Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata 65AH7884
INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 220NH, 700MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18531-2-ND 65AH7884
Product Name Fixed Inductors Inductor, 220Nh, 700Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers