Murata Power Solutions Fixed Inductors - LQW2BASR10J00L LQW2BASR10J00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204444-LQW2BASR10J0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0805 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 500MHz Frequency - Self Resonant: 1.25GHz Test Frequency: 150MHz Size: 0.082" L x 0.060" W (2.09mm x 1.53mm) Family Name: LQW2BAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 460 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 (2015 Metric) Height - Seated (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): LQW2BASR10J00B; LQW2BASR10J00K; WLU201212-R10-J-13; Introduction Date: May 06, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204444-LQW2BASR10J0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0805 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 500MHz Frequency - Self Resonant: 1.25GHz Test Frequency: 150MHz Size: 0.082" L x 0.060" W (2.09mm x 1.53mm) Family Name: LQW2BAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 460 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 (2015 Metric) Height - Seated (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): LQW2BASR10J00B; LQW2BASR10J00K; WLU201212-R10-J-13; Introduction Date: May 06, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BASR10J00L
1204444-LQW2BASR10J00L
Fixed Inductors - LQW2BASR10J00L 1204444-LQW2BASR10J00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204444-LQW2BASR10J0 0L Series: LQW2 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 0805 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±5% Material - Core: Air Q @ Freq: 65 @ 500MHz Frequency - Self Resonant: 1.25GHz Test Frequency: 150MHz Size: 0.082" L x 0.060" W (2.09mm x 1.53mm) Family Name: LQW2BAS_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 460 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 (2015 Metric) Height - Seated (Maximum): 0.060" (1.52mm) Alternative Parts (Cross-Reference): LQW2BASR10J00B; LQW2BASR10J00K; WLU201212-R10-J-13; Introduction Date: May 06, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204444-LQW2BASR10J00L
Series: LQW2
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Current Rating: 400mA
Shielding: Unshielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 65 @ 500MHz
Frequency - Self Resonant: 1.25GHz
Test Frequency: 150MHz
Size: 0.082" L x 0.060" W (2.09mm x 1.53mm)
Family Name: LQW2BAS_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 460 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805 (2015 Metric)
Height - Seated (Maximum): 0.060" (1.52mm)
Alternative Parts (Cross-Reference): LQW2BASR10J00B; LQW2BASR10J00K; WLU201212-R10-J-13;
Introduction Date: May 06, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MA 460MOHM Inductor and Choke - 71-LQW2BASR10J00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 460MOHM Inductor and Choke
71-LQW2BASR10J00L
400MA 460MOHM Inductor and Choke 71-LQW2BASR10J00L
FIXED IND 100NH 400MA 460MOHM SM Product overview: LQW2BASR10J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR10J00L can be used for catalog matching and distributor lookup.

FIXED IND 100NH 400MA 460MOHM SM Product overview: LQW2BASR10J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR10J00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5664-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5664-2-ND
Fixed Inductors 490-5664-2-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5664-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5664-1-ND
Fixed Inductors 490-5664-1-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5664-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5664-6-ND
Fixed Inductors 490-5664-6-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - LQW2BASR10J00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BASR10J00L
Fixed Inductors LQW2BASR10J00L
FIXED IND 100NH 400MA 460MOHM SM

FIXED IND 100NH 400MA 460MOHM SM

Supplier's Site Datasheet
Inductor, 100Nh, 1.25Ghz, 0.4A, 0805 Rohs Compliant Murata - 76AH5688 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 1.25Ghz, 0.4A, 0805 Rohs Compliant Murata
76AH5688
Inductor, 100Nh, 1.25Ghz, 0.4A, 0805 Rohs Compliant Murata 76AH5688
INDUCTOR, 100NH, 1.25GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 1.25GHZ, 0.4A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204444-LQW2BASR10J00L 71-LQW2BASR10J00L 490-5664-2-ND LQW2BASR10J00L 76AH5688
Product Name Fixed Inductors - LQW2BASR10J00L 400MA 460MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 100Nh, 1.25Ghz, 0.4A, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air Air; Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details