2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric)
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric)
2.8nH Unshielded Wirewound Inductor 800mA 60mOhm Max 0805 (2015 Metric)
FIXED IND 2.8NH 800MA 60MOHM SMD Product overview: LQW2BAS2N8J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS2N8J00L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923933-LQW2BAS2N8J00
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 60mOhm Max 0805 (2015 Metric)
Package: 0805 (2015 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-5642-6, 490-5642-2, 490-5642-1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5642-6-ND | 71-LQW2BAS2N8J00L | 923933-LQW2BAS2N8J00L |
| Product Name | Fixed Inductors | SMD 800MA 60MOHM Inductor and Choke | Fixed Inductors - LQW2BAS2N8J00L |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Core Material | Air | Non Magnetic | |
| Configuration | Fixed |