Murata Power Solutions Fixed Inductors LQW2BAS47NJ00L

Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5659-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5659-1-ND
Fixed Inductors 490-5659-1-ND
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5659-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5659-6-ND
Fixed Inductors 490-5659-6-ND
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5659-2-ND
Fixed Inductors 490-5659-2-ND
47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

47nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 500MA 310MOHM Inductor and Choke - 71-LQW2BAS47NJ00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 310MOHM Inductor and Choke
71-LQW2BAS47NJ00L
SMD 500MA 310MOHM Inductor and Choke 71-LQW2BAS47NJ00L
FIXED IND 47NH 500MA 310MOHM SMD Product overview: LQW2BAS47NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS47NJ00L can be used for catalog matching and distributor lookup.

FIXED IND 47NH 500MA 310MOHM SMD Product overview: LQW2BAS47NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS47NJ00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW2BAS47NJ00L
Inductors/Coils/Transformers >> Power Inductors LQW2BAS47NJ00L
500mA 47nH ±5% 0805 Power Inductors ROHS

500mA 47nH ±5% 0805 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5699
Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5699
INDUCTOR, 47NH, 1.7GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 47NH, 1.7GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW2BAS47NJ00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW2BAS47NJ00L
Fixed Inductors LQW2BAS47NJ00L
FIXED IND 47NH 500MA 310MOHM SMD

FIXED IND 47NH 500MA 310MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5659-1-ND 71-LQW2BAS47NJ00L LQW2BAS47NJ00L 76AH5699 LQW2BAS47NJ00L
Product Name Fixed Inductors SMD 500MA 310MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 47Nh, 1.7Ghz, 0.5A, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Core Material Air Non Magnetic Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 1712-36273225205R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details