Murata Power Solutions Fixed Inductors LQW2UAS1R5J0CL

Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18481-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18481-2-ND
Fixed Inductors 490-18481-2-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata - 65AH7922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata
65AH7922
Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata 65AH7922
INDUCTOR, 1.5UH, 120MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 120MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18481-2-ND 65AH7922
Product Name Fixed Inductors Inductor, 1.5Uh, 120Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details