5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)
5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 712-LRC0603CS5N6GV001TTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ceramic |
| Configuration | Fixed |