Murata Electronics Fixed Inductors LQW2UAS3R9J00L

Description
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5713-1-ND
Fixed Inductors 490-5713-1-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5713-2-ND
Fixed Inductors 490-5713-2-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5713-6-ND
Fixed Inductors 490-5713-6-ND
3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-5713-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176783-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers