Murata Electronics Fixed Inductors LQW2BAS56NG00L

Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW2BAS56NG00LTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

56nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS56NG00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 500MA 340 MOHM

FIXED IND 56NH 500MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2BAS56NG00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 500MA 340 MOHM

FIXED IND 56NH 500MA 340 MOHM

Buy Now Datasheet
Inductor, 56Nh, 1.6Ghz, 0.5A, 0805 Rohs Compliant Murata - 76AH5700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 1.6Ghz, 0.5A, 0805 Rohs Compliant Murata
76AH5700
Inductor, 56Nh, 1.6Ghz, 0.5A, 0805 Rohs Compliant Murata 76AH5700
INDUCTOR, 56NH, 1.6GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

INDUCTOR, 56NH, 1.6GHZ, 0.5A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW2BAS56NG00LTR-ND 76AH5700
Product Name Fixed Inductors Inductor, 56Nh, 1.6Ghz, 0.5A, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers