Johanson Technology, Inc. Fixed Inductors LRC0201BS2N2GV001T

Description
2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRC0201BS2N2GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS2N2GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRC0201BS2N2GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 300mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRC0201BS2N2GV001TCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details