560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2015 Metric)
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2015 Metric)
560nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2015 Metric)
FIXED IND 560NH 230MA 1.9OHM SMD Product overview: LQW2BASR56J00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BASR56J00L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5675-6-ND | 71-LQW2BASR56J00L |
| Product Name | Fixed Inductors | SMD 230MA 1.9OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound |
| Core Material | Air | Non Magnetic |
| Configuration | Fixed |