Murata Electronics Fixed Inductors - LQW2BAS18NG00L LQW2BAS18NG00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923932-LQW2BAS18NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 200mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16074-6, 490-16074-2, 490-16074-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923932-LQW2BAS18NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 200mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16074-6, 490-16074-2, 490-16074-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2BAS18NG00L
923932-LQW2BAS18NG00L
Fixed Inductors - LQW2BAS18NG00L 923932-LQW2BAS18NG00L
Manufacturer: Murata Electronics North America Win Source Part Number: 923932-LQW2BAS18NG00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 200mOhm Max 0805 (2015 Metric) Package: 0805 (2015 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2BAS Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16074-6, 490-16074-2, 490-16074-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923932-LQW2BAS18NG00L
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 200mOhm Max 0805 (2015 Metric)
Package: 0805 (2015 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2BAS
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16074-6, 490-16074-2, 490-16074-1

Buy Now Datasheet
Fixed Inductors - 490-16074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16074-2-ND
Fixed Inductors 490-16074-2-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16074-6-ND
Fixed Inductors 490-16074-6-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16074-1-ND
Fixed Inductors 490-16074-1-ND
18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

18nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2015 Metric)

Buy Now Datasheet
SMD 600MA 200MOHM Inductor and Choke - 71-LQW2BAS18NG00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 200MOHM Inductor and Choke
71-LQW2BAS18NG00L
SMD 600MA 200MOHM Inductor and Choke 71-LQW2BAS18NG00L
FIXED IND 18NH 600MA 200MOHM SMD Product overview: LQW2BAS18NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS18NG00L can be used for catalog matching and distributor lookup.

FIXED IND 18NH 600MA 200MOHM SMD Product overview: LQW2BAS18NG00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS18NG00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923932-LQW2BAS18NG00L 490-16074-2-ND 71-LQW2BAS18NG00L
Product Name Fixed Inductors - LQW2BAS18NG00L Fixed Inductors SMD 600MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126039 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details