Murata Power Solutions Fixed Inductors LQW2UAS1R0F0CL

Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18474-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18474-2-ND
Fixed Inductors 490-18474-2-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18474-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18474-6-ND
Fixed Inductors 490-18474-6-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18474-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18474-1-ND
Fixed Inductors 490-18474-1-ND
1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 370mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata - 65AH7915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata
65AH7915
Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata 65AH7915
INDUCTOR, 1UH, 290MHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 290MHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18474-2-ND 65AH7915
Product Name Fixed Inductors Inductor, 1Uh, 290Mhz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Fixed Inductors - A106108TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details