Murata Power Solutions Fixed Inductors LQW2UAS12NJ0CL

Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18471-2-ND
Fixed Inductors 490-18471-2-ND
12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata - 65AH7926 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata
65AH7926
Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata 65AH7926
INDUCTOR, 12NH, 3.3GHZ, 1008 ROHS COMPLIANT: YES

INDUCTOR, 12NH, 3.3GHZ, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18471-2-ND 65AH7926
Product Name Fixed Inductors Inductor, 12Nh, 3.3Ghz, 1008 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details