The Murata LQW32FT220M0HL is an unshielded inductor with an inductance value of 22 µH, designed for automotive applications and compliant with AEC-Q200 standards. It operates within a temperature range of -40°C to +125°C and has a rated current of 550 mA with a saturation current of 400 mA. The inductor features a compact size of 3.2 mm x 2.5 mm x 2.3 mm and is DC RoHS compliant. Its performance characteristics include a maximum DC resistance of 0.62 ohms and a self-resonant frequency that meets specified requirements. This component is suitable for applications requiring reliable performance under automotive conditions.
Win Source Part Number: 1370226-LQW32FT220M0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW32
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Base Product Number: LQW32FT
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.098" (2.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 110 mA
Current - Saturation (Isat): 400mA
Shielding: Shielded
DC Resistance (DCR): 620mOhm Max
Frequency - Self Resonant: 50MHz
Inductance Frequency - Test: 1 MHz
22µH Shielded Wirewound Inductor 110mA 620mOhm Max 1210 (3225 Metric)
22µH Shielded Wirewound Inductor 110mA 620mOhm Max 1210 (3225 Metric)
22µH Shielded Wirewound Inductor 110mA 620mOhm Max 1210 (3225 Metric)
FIXED IND 22UH 110MA 620MOHM SMD Product overview: LQW32FT220M0HL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 110MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 110MA, 620MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW32FT220M0HL can be used for catalog matching and distributor lookup.
FIXED IND 22UH 110MA 620MOHM SMD
400mA 22uH ±20% 400mA 1210 Power Inductors ROHS
INDUCTOR, UNSHIELDED, 22UH, AEC-Q200; Inductance:22µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1370226-LQW32FT220M0HL | 490-18066-1-ND | 71-LQW32FT220M0HL | LQW32FT220M0HL | LQW32FT220M0HL | 69AC6053 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 22UH 110MA 620MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Unshielded, 22Uh, Aec-Q200; Inductance Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | Power Choke | ||||
| Configuration | Fixed | Fixed |