Murata Electronics Fixed Inductors - LQW2UASR15G00L LQW2UASR15G00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878226-LQW2UASR15G00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 580 mA 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878226-LQW2UASR15G00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 580 mA 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW2UASR15G00L
878226-LQW2UASR15G00L
Fixed Inductors - LQW2UASR15G00L 878226-LQW2UASR15G00L
Manufacturer: Murata Electronics North America Win Source Part Number: 878226-LQW2UASR15G00 L Series: LQW2 Operating Temperature Range: -55°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 580 mA 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW2UAS Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878226-LQW2UASR15G00L
Series: LQW2
Operating Temperature Range: -55°C ~ 125°C
Features: 150 nH Unshielded Wirewound Inductor 580 mA 700mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW2UAS
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
580MA 700MOHM Inductor and Choke - 71-LQW2UASR15G00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
580MA 700MOHM Inductor and Choke
71-LQW2UASR15G00L
580MA 700MOHM Inductor and Choke 71-LQW2UASR15G00L
FIXED IND 150NH 580MA 700MOHM SM Product overview: LQW2UASR15G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 580MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR15G00L can be used for catalog matching and distributor lookup.

FIXED IND 150NH 580MA 700MOHM SM Product overview: LQW2UASR15G00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 580MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 580MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2UASR15G00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW2UASR15G00LTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 580mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR15G00LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 580MA 700 MOHM

FIXED IND 150NH 580MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW2UASR15G00LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150NH 580MA 700 MOHM

FIXED IND 150NH 580MA 700 MOHM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878226-LQW2UASR15G00L 71-LQW2UASR15G00L 490-LQW2UASR15G00LTR-ND
Product Name Fixed Inductors - LQW2UASR15G00L 580MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Non Magnetic
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details