FIXED IND 68NH 500MA 380MOHM SMD Product overview: LQW2BAS68NJ00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW2BAS68NJ00L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057456-LQW2BAS68NJ0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 500mA
Inductance: 68nH
Height - Seated (Max): 0.060" (1.52mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 1.5GHz
Frequency - Test: 200MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2015 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)
68nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2015 Metric)
FIXED IND 68NH 500MA 380MOHM SMD
INDUCTOR, 68NH, 1.5GHZ, 0.5A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW2BAS68NJ00L | 1057456-LQW2BAS68NJ00L | 8391001 | 8391001P | 490-5661-1-ND | LQW2BAS68NJ00L | 76AH5703 |
| Product Name | SMD 500MA 380MOHM Inductor and Choke | Fixed Inductors - LQW2BAS68NJ00L | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, 68Nh, 1.5Ghz, 0.5A, 0805 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Wirewound | Standard; Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Core Material | Non Magnetic | Air | Non-magnetic core | Air | Air; Air | ||
| Inductance Range | 0.0680 microH | 0.0680 microH | 0.0680 microH | 0.0680 microH |