Texas Instruments Datasheets for Analog Comparators
Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more
| Product Name | Notes |
|---|---|
| 0.9V to 6.5V, Nano-Power Comparator 5-SC70 -40 to 125 | |
| 0.9V to 6.5V, Nano-Power Comparator 6-X2SON -40 to 125 | |
| 2.2-V to 36-V, microPower Comparator 5-SC70 -40 to 125 | |
| 2.2-V to 36-V, microPower Comparator 5-SOT-23 -40 to 125 | |
| 4.5ns Rail-to-Rail Comparator 8-SOIC -40 to 125 | |
| 4.5ns Rail-to-Rail Comparator 8-SOT-23 -40 to 125 | |
| 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125 | |
| 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 8-SOIC -40 to 125 | |
| 40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs 5-SC70 -40 to 125 | |
| 40ns, micro-Power, Rail-to-Rail Input, Single-Channel Comparator with Push-Pull Outputs 5-SOT-23 -40 to 125 | |
| Automotive Catalog 4.5ns Rail-to-Rail Comparator 8-SOT-23 -40 to 125 | |
| Automotive Catalog 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125 | |
| Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125 | |
| Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-TSSOP -40 to 125 | |
| Automotive Catalog Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125 | |
| Automotive Catalog Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SC70 -40 to 125 | |
| Automotive Catalog Quad Micropower LinCMOS(TM) Voltage Comparators 14-SOIC -40 to 125 | |
| Automotive Catalog Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-PDIP -40 to 85 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-PDIP 0 to 70 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-SO 0 to 70 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 125 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70 | |
| Dual General Purpose LinCMOS(TM) Differential Comparator 8-TSSOP 0 to 70 | |
| Dual Low Voltage LinCMOS(TM) Differential Comparator 8-PDIP -40 to 85 | |
| Dual Low Voltage LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85 | |
| Dual Low Voltage LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85 | |
| Dual Nanopower Open Drain Output Comparator 8-PDIP -40 to 125 | |
| Dual Nanopower Open Drain Output Comparator 8-SOIC -40 to 125 | |
| Dual Nanopower Open Drain Output Comparator 8-SOIC 0 to 70 | |
| Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125 | |
| Dual Nanopower Open Drain Output Comparator 8-VSSOP 0 to 70 | |
| Dual Nanopower Push-Pull Comparator 8-PDIP -40 to 125 | |
| Dual Nanopower Push-Pull Comparator 8-SOIC -40 to 125 | |
| Dual Nanopower Push-Pull Comparator 8-SOIC 0 to 70 | |
| Dual Nanopower Push-Pull Comparator 8-VSSOP -40 to 125 | |
| Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70 | |
| Dual Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125 | |
| Dual Nanopower Push-Pull Output Comparator 8-SOT-23 -40 to 125 | |
| Dual, 2.2-V to 36-V, microPower Comparator 8-VSSOP -40 to 125 | |
| Dual, 2.2-V to 36-V, microPower Comparator 8-X2QFN -40 to 125 | |
| Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs 8-SOIC -40 to 125 | |
| Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs 8-VSSOP -40 to 125 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-PDIP -40 to 85 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-PDIP 0 to 70 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SO 0 to 70 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 125 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85 | |
| Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-PDIP -40 to 85 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-PDIP 0 to 70 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SO 0 to 70 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC -40 to 85 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70 | |
| Enhanced Product 1.8 V, Nanopower, Push-Pull Output Comparator 8-SOIC -55 to 125 | |
| Enhanced Product Dual Micropower Lincmos(Tm) Voltage Comparator 8-SOIC -55 to 125 | |
| Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125 | |
| Enhanced Product Nanopower 1.8V Sot23 Comparator With Voltage Reference 6-SOT-23 -55 to 125 | |
| Enhanced Product Nanopower Push-Pull Output Comparator 5-SOT-23 -40 to 125 | |
| LinCMOS(TM) Dual Low-Voltage Differential Comparator 10-CFP -55 to 125 | |
| LinCMOS(TM) Dual Low-Voltage Differential Comparator 20-LCCC -55 to 125 | |
| LinCMOS(TM) Dual Low-Voltage Differential Comparator 8-CDIP -55 to 125 | |
| LinCMOS(TM) Quad Low-Voltage Differential Comparator 14-CDIP -55 to 125 | |
| LinCMOS(TM) Quad Low-Voltage Differential Comparator 14-CFP -55 to 125 | |
| LinCMOS(TM) Quad Low-Voltage Differential Comparator 20-LCCC -55 to 125 | |
| Low Power Open Drain Output Comparator with Voltage Reference 6-SC70 -40 to 125 | |
| Low Power Open Drain Output Comparator with Voltage Reference 6-SOT-23 -40 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 10-CFP -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 20-LCCC -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 8-CDIP -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 8-PDIP -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 8-SOIC -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator 8-SOIC | |
| Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 20-LCCC -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-CDIP -55 to 125 | |
| Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-SOIC -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator 14-CDIP -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator 14-SOIC -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator 14-SOIC | |
| Low-Power LinCMOS(TM) Quad Comparator 20-LCCC -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-CDIP -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 14-SOIC -55 to 125 | |
| Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 20-LCCC -55 to 125 | |
| Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SC70 -40 to 85 | |
| Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SOT-23 -40 to 85 | |
| Op Amp (1) + Open Collector Comparator (1) Combo IC 8-PDIP -40 to 125 | |
| Op Amp (1) + Open Collector Comparator (1) Combo IC 8-SOIC -40 to 125 | |
| Op Amp (1) + Open Collector Comparator (1) Combo IC 8-VSSOP -40 to 125 | |
| Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-PDIP -40 to 125 | |
| Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-SOIC -40 to 125 | |
| Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-VSSOP -40 to 125 | |
| Op Amp (2) + Open Collector Comparator (2) Combo IC 14-PDIP -40 to 125 | |
| Op Amp (2) + Open Collector Comparator (2) Combo IC 14-SOIC -40 to 125 | |
| Op Amp (2) + Open Collector Comparator (2) Combo IC 14-TSSOP -40 to 125 | |
| Op Amp (2) + Push-Pull Comparator (2) Combo IC 14-SOIC -40 to 125 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-PDIP 0 to 70 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-SO 0 to 70 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70 | |
| Quad General Purpose LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70 | |
| Quad Low Voltage LinCMOS(TM) Differential Comparator 14-PDIP -40 to 85 | |
| Quad Low Voltage LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85 | |
| Quad Low Voltage LinCMOS(TM) Differential Comparator 14-TSSOP -40 to 85 | |
| Quad Nanopower Open Drain Output Comparator 14-PDIP -40 to 125 | |
| Quad Nanopower Open Drain Output Comparator 14-SOIC -40 to 125 | |
| Quad Nanopower Open Drain Output Comparator 14-SOIC 0 to 70 | |
| Quad Nanopower Open Drain Output Comparator 14-TSSOP -40 to 125 | |
| Quad Nanopower Open Drain Output Comparator 14-TSSOP 0 to 70 | |
| Quad Nanopower Push-Pull Comparator 14-PDIP -40 to 125 | |
| Quad Nanopower Push-Pull Comparator 14-SOIC -40 to 125 | |
| Quad Nanopower Push-Pull Comparator 14-SOIC 0 to 70 | |
| Quad Nanopower Push-Pull Comparator 14-TSSOP -40 to 125 | |
| Quad Nanopower Push-Pull Comparator 14-TSSOP 0 to 70 | |
| Quad Nanopower Push-Pull Output Comparator 14-SOIC -40 to 125 | |
| Quad Nanopower Push-Pull Output Comparator 14-TSSOP -40 to 125 | |
| Quad, 2.2-V to 36-V, microPower Comparator 14-TSSOP -40 to 125 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP -40 to 85 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP 0 to 70 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SO 0 to 70 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC -40 to 85 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC 0 to 70 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85 | |
| Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP 0 to 70 | |
| Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 5-SOT-23 -40 to 85 | |
| Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 6-SC70 -40 to 85 | |
| Single CMOS Comparator with Rail-to-Rail Input and Push-Pull Output 8-SOIC -40 to 85 | |
| Single Differential Comparator with Open Collector Outputs 5-SOT-23 -40 to 85 | |
| Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70 | |
| Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125 | |
| Single Nanopower Open Drain Output Comparator 5-SOT-23 0 to 70 | |
| Single Nanopower Open Drain Output Comparator 8-PDIP -40 to 125 | |
| Single Nanopower Open Drain Output Comparator 8-SOIC -40 to 125 | |
| Single Nanopower Open Drain Output Comparator 8-SOIC 0 to 70 | |
| Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125 | |
| Single Nanopower Push-Pull Comparator 5-SOT-23 0 to 70 | |
| Single Nanopower Push-Pull Comparator 8-PDIP -40 to 125 | |
| Single Nanopower Push-Pull Comparator 8-SOIC -40 to 125 | |
| Single Nanopower Push-Pull Comparator 8-SOIC 0 to 70 | |
| Single Nanopower Push-Pull Output Comparator 5-SOT-23 -40 to 125 | |
| Single Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125 |
| << Prev | Next >> |