The TLV3402IP is a dual nanopower open-drain output comparator from Texas Instruments, designed for low-power applications. It operates with a supply voltage range of 2.5 V to 16 V and features a low supply current of only 470 nA per channel, making it suitable for battery-powered devices. The device has an input common-mode range that exceeds the supply rails, allowing for operation from -0.1 V to V_CC + 5 V. It includes reverse battery protection up to 18 V, which safeguards against incorrect battery installation. The TLV3402IP is specified for an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments. It is available in an 8-pin PDIP package, facilitating easy integration into various designs. This comparator is ideal for applications such as portable medical equipment, wireless security systems, and ultra-low power systems.
Dual Nanopower Open Drain Output Comparator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055170-TLV3402IP
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
TLV3402 Dual nano power high-voltage comparator with open-drain output
Dual Nano Power High-Voltage Comparator, Open-Drain, 8-PDIP Product overview: TLV3402IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402IP can be used for catalog matching and distributor lookup.
Analog Comparators Dual Nanopower Open Drain Out Comparator
Comparator General Purpose CMOS, Open-Drain 8-PDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3402IP | 055170-TLV3402IP | TLV3402IP | 692-TLV3402IP | TLV3402IP | TLV3402IP |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Linear - Linear - Comparators - TLV3402IP | Dual Linear Comparator IC | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain |