The TLC393IPWR is a dual micropower voltage comparator in an 8-pin TSSOP package, designed for single-supply operation from 3 V to 16 V with a typical power consumption of 110 µW at 5 V. It features an open-drain MOS output, a typical propagation delay of 2.5 µs with 5 mV overdrive, and operates over the extended industrial temperature range of −40°C to 85°C. The device includes on-chip ESD protection and supports a common-mode input voltage range from −0.2 V to VDD − 1.5 V.
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85
Dual Micropower Voltage Comparator, 8-TSSOP, 3-16V Product overview: TLC393IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393IPWR can be used for catalog matching and distributor lookup.
Analog Comparators Dual Voltage
Comparator General Purpose MOS, Open-Drain 8-TSSOP
IC VOLT COMPARATOR DUAL 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC393IPWR | 692-TLC393IPWR | TLC393IPWR | TLC393IPWR | TLC393IPWR |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 16V TSSOP Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |