Quad General Purpose LinCMOS(TM) Differential Comparator 14-SO 0 to 70
Quad Differential Comparator, LinCMOS, 4-Ch, 16V, 650ns, SOP Product overview: TLC374CNSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CNSR can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 6500uV Offset-Max, 650ns Response Time, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 128772-TLC374CNSR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
IC DIFF COMP QUAD 14SO
Comparator Quad ±8V/16V 14-Pin SOP T/R
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC374CNSR | 692-TLC374CNSR | TLC374CNSR | 128772-TLC374CNSR | TLC374CNSR | TLC374CNSR | 815-TLC374CNSR |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Quad 16V Linear Comparator IC | Linear - Linear - Comparators - TLC374CNSR | Comparators | Linear - Comparators | Comparator Quad ±8V/16V 14-Pin SOP T/R | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL | TTL; CMOS; CMOS, MOS, Open-Drain, TTL |