Dual nanopower push-pull output comparator with 0.8 µA typical supply current, 1.8 V to 5.5 V supply voltage range, 6 µs response time, and input common-mode range beyond supply rails. Packaged in 8-pin SOT-23 with body size of 2.90 mm × 1.63 mm. Operating temperature range from -40 °C to 125 °C.
Dual Nanopower Push-Pull Output Comparator 8-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100160-TLV3492AIDCN
Packaging: Tape & Reel (TR)
Type: General Purpose
Length: 2.9 mm
Response Time: 6 µs
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 2
Height: 1.1 mm
Number of Channels: 2
Number of Pins: 8
Quiescent Current: 1.2 µA
Propagation Delay: 13.5 µs
Output Current: 5 mA
Common Mode Rejection Ratio: 74 dB
Input Bias Current: 10 pA
Width: 1.63 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Nominal Supply Current: 1.2 µA
Max Supply Current: 1.2 µA
Max Input Current: 10 pA
Power Supply Rejection Ratio (PSRR): 69.12 dB
Input Offset Voltage (Vos): 15 mV
Dual Nanopwr Comparator, Push-Pull, 1.8-5.5V, 1.2uA, SOT-23-8 Product overview: TLV3492AIDCNRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 1.2uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, 1.2uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AIDCNRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3492AIDCNRG4 | 1100160-TLV3492AIDCNRG4 | 692-TLV3492AIDCNRG4 |
| Product Name | TLV3492 Dual Nanopower Push-Pull Output Comparator | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV3492AIDCNRG4 | Dual 5.5V 1.2uA SOT-23 Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5 volts | 5 volts |
| VOS | 15 millivolts | 15 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) |
| Logic Output | Push-Pull |