Dual General Purpose LinCMOS(TM) Differential Comparator 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032669-TLC372CPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Family Name: TLC372
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Alternative Parts (Cross-Reference): TLC372CPWRG4; TLC372CP; TLC372CPE4; TLC372CDG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Dual LinCMOS Differential Comparator, 2-Ch, 16V, 650ns, TSSOP Product overview: TLC372CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CPWR can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
IC DIFF COMPARATOR DUAL 8-TSSOP
Analog Comparators Dual Differential
IC, COMPARATOR, DUAL, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
5mV 5pA TSSOP-8 Comparators ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC372CPWR | 032669-TLC372CPWR | 692-TLC372CPWR | TLC372CPWR | TLC372CPWR | TLC372CPWR | 26AJ9906 | TLC372CPWR |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC372CPWR | Dual 16V TSSOP Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | Ic, Comparator, Dual, Smd; Msl Texas Instruments | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts |