Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference 6-SOT-23 -40 to 85
Low-Power Comparator, 1-Ch, Push-Pull, SOT-23, 1.8-5.5V Product overview: TLV3012AIDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3012AIDBVT can be used for catalog matching and distributor lookup.
Analog Comparators Nanopower 1.8V Push-Pull
Comparator with Voltage Reference Push-Pull SOT-23-6
COMPARATOR + REFERENCE, SMD, 3012; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
COMPARATOR, SINGLE, 6US, SOT-23-6; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Push Pull; OperatingRoHS Compliant: Yes
IC COMPARATOR 1.8V W/REF SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3012AIDBVT | 692-TLV3012AIDBVT | TLV3012AIDBVT | TLV3012AIDBVT | 52AH7697 | 17AH9390 | TLV3012AIDBVT |
| Product Name | TLV3012 Nanopower, 1.8V, SOT23 Push-Pull Comparator with Voltage Reference | Low-Power 5.5V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Comparator + Reference, Smd, 3012; Msl Texas Instruments | Comparator, Single, 6Us, Sot-23-6; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 12 millivolts | 12 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull |