The TLC3702MJG is a dual micropower voltage comparator in an 8-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. It operates from a single supply of 4 V to 16 V, consumes 100 μW typical power at 5 V, and features a push-pull CMOS output capable of sourcing or sinking ±8 mA. The device has a typical propagation delay of 2.7 μs with 5 mV overdrive and includes on-chip ESD protection. The output stage is compatible with HCMOS and TTL logic levels. Input offset voltage is specified up to 6.5 mV over temperature, and common-mode input voltage range extends from 0 V to VDD − 1.5 V. Total supply current for both comparators is 50 μA maximum with outputs low and no load.
Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-CDIP -55 to 125
Low-Power LinCMOS™ Dual Comparator with Totem Pole Output 8-CDIP -55 to 125 Product overview: TLC3702MJG from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702MJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268992-TLC3702MJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3702MJG | 692-TLC3702MJG | 1268992-TLC3702MJG | TLC3702MJG |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output | Low-Power Dual Linear Comparator IC | Linear - Linear - Comparators - TLC3702MJG | Comparators |
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | ||
| VOS | 5 millivolts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Logic Output | Push-Pull | CMOS |