Quad Nanopower Open Drain Output Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270413-TLV3404CPW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 10mA
Output Type: CMOS, Open-Drain
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 3.6mV at 15V
Current - Input Bias (Maximum): 250pA at 15V
Propagation Delay (Maximum): 300μs
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: TLV3404
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 16V, ±1.25V ~ 8V
Current - Quiescent (Maximum): 950nA
CMRR, PSRR: 88dB CMRR, 105dB PSRR
Quad Nanopower Comparator, 16V, 300us, 88dB CMRR, TSSOP Product overview: TLV3404CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3404CPW can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Open-Drain 14-TSSOP
Analog Comparators Quad Nanopower Open Drain Out Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3404CPW | 1270413-TLV3404CPW | 692-TLV3404CPW | TLV3404CPW | TLV3404CPW |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Linear - Linear - Comparators - TLV3404CPW | Quad 16V TSSOP Linear Comparator IC | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | 2.5 to 16 volts | ||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | Open Collector | CMOS; Open Drain; CMOS, Open-Drain |