Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-PDIP -40 to 85
Dual Micropower Voltage Comparator, 8-PDIP, 3-16V Product overview: TLC393IP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393IP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269024-TLC393IP
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 20mA
Output Type: MOS, Open-Drain
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
Family Part Number: TLC393
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 65μA
CMRR, PSRR: 84dB CMRR
TLC393 Dual, Micropower, LinCMOS Voltage Comparator
IC VOLT COMPARATOR DUAL 8-DIP
Comparator General Purpose MOS, Open-Drain 8-PDIP
Analog Comparators Dual Voltage
COMPARATOR, 2 FUNC, 5000UV OFFSET-MAX, 2500NS RESPONSE TIME, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC393IP | 692-TLC393IP | 1269024-TLC393IP | TLC393IP | TLC393IP | TLC393IP | TLC393IP | 17205939 |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 16V Linear Comparator IC | Linear - Linear - Comparators - TLC393IP | Linear - Comparators | Comparators | Analog Comparators | IC Chip | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | CMOS; MOS, Open-Drain |