The TLC3704CDRG4 is a quad micropower LinCMOS voltage comparator with push-pull CMOS outputs, housed in a 14-pin SOIC package. It operates from a single supply voltage of 3 V to 16 V, with a typical power dissipation of 200 μW at 5 V. The device features a typical response time of 2.7 μs with 5 mV overdrive and can source or sink up to 8 mA per output. It is characterized for operation over the temperature range of -55°C to 125°C and includes on-chip ESD protection. The output stage is compatible with TTL and HCMOS logic levels.
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268995-TLC3704CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quad Comparator, 4.5us, 20uA, 16V, SOIC, Push-Pull Product overview: TLC3704CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20uA, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20uA, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC3704CDRG4 | 1268995-TLC3704CDRG4 | 692-TLC3704CDRG4 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3704CDRG4 | Quad 20uA 16V SOIC Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | |
| VOS | 5 millivolts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |