The TLV3492 is a dual nanopower push-pull output comparator with a typical supply current of 0.8 µA and a response time of 6 µs, operating from 1.8 V to 5.5 V. The input common-mode range extends 200 mV beyond the supply rails. It is packaged in an 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm and is rated for operation from -40 °C to 125 °C.
Dual Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125
2-Ch CMOS Comparator, Push-Pull, 1.2uA Quiescent, SOIC Product overview: TLV3492AIDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.2uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270423-TLV3492AIDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3492AIDRG4 | 692-TLV3492AIDRG4 | 1270423-TLV3492AIDRG4 |
| Product Name | TLV3492 Dual Nanopower Push-Pull Output Comparator | 1.2uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3492AIDRG4 |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |
| VOS | 15 millivolts |