Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Quad LinCMOS Voltage Comparator, 84dB CMRR, 5pA Ib, 5mV Vos, 16V, 20uA, 4mA, TSSOP Product overview: TLC3704IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, 20uA, 4mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, 20uA, 4mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704IPW can be used for catalog matching and distributor lookup.
COMPARATOR, MICROPOWER, QUAD, TSSOP-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:4.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC3704IPW | TLC3704IPW | 692-TLC3704IPW | 32AH6954 | TLC3704IPW | TLC3704IPW |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Quad 16V 20uA 4mA Linear Comparator IC | Comparator, Micropower, Quad, Tssop-14; Comparator Type Texas Instruments | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull |