Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output 8-SOIC -55 to 125
Dual Voltage Comparator, 2.7us Response, 40uA Supply, 84dB CMRR, SOIC Product overview: TLC3702MDG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 40uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702MDG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 989068-TLC3702MDG4
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: LinCMOS™
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 90µA
Voltage - Supply, Single/Dual (±): 4V ~ 16V
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5µs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLC3702MDG4-ND,TEXTI
Base Product Number: TLC3702
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
IC MICROPWR COMP DUAL 8-SOIC
Analog Comparators LO-PWR LinCMOS Dual Comparator
COMPARATOR, DUAL, 1.1US, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:1.1µs; Supply Voltage Range:4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3702MDG4 | 692-TLC3702MDG4 | 989068-TLC3702MDG4 | TLC3702MDG4 | TLC3702MDG4 | TLC3702MDG4 | TLC3702MDG4 | 28AH5363 |
| Product Name | TLC3702M Low-Power LinCMOS(TM) Dual Comparator with Totem Pose Output | Dual 40uA SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators | Analog Comparators | Comparator, Dual, 1.1Us, Soic-8; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | 4 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |