Single Nanopower Open Drain Output Comparator 5-SOT-23 0 to 70
TLV3401 Single nano power high-voltage comparator with open-drain output
Single High-Voltage Comparator, Open-Drain, 1.25V-16V, 5-SOT-23 Product overview: TLV3401CDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.25V, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401CDBVT can be used for catalog matching and distributor lookup.
IC COMPARATOR SGL OD OUT SOT23-5
Analog Comparators Single Nanopower Open Drain Output
Comparator General Purpose CMOS, Open-Drain SOT-23-5
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3401CDBVT | TLV3401CDBVT | 692-TLV3401CDBVT | TLV3401CDBVT | TLV3401CDBVT | TLV3401CDBVT |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator | 1.25V 16V SOT-23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | ||||
| VOS | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector |