Texas Instruments TLV3402 Dual Nanopower Open Drain Output Comparator TLV3402IDGK

Description
Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3402 Dual Nanopower Open Drain Output Comparator - TLV3402IDGK - Texas Instruments
Dallas, TX, United States
TLV3402 Dual Nanopower Open Drain Output Comparator
TLV3402IDGK
TLV3402 Dual Nanopower Open Drain Output Comparator TLV3402IDGK
Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125

Dual Nanopower Open Drain Output Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 8V MSOP Linear Comparator IC
692-TLV3402IDGK
Dual 8V MSOP Linear Comparator IC 692-TLV3402IDGK
Dual High-Voltage Comparator, 8V, 250pA IB, 88dB CMRR, 8-MSOP Product overview: TLV3402IDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402IDGK can be used for catalog matching and distributor lookup.

Dual High-Voltage Comparator, 8V, 250pA IB, 88dB CMRR, 8-MSOP Product overview: TLV3402IDGK from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402IDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV3402IDGK - 900205-TLV3402IDGK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3402IDGK
900205-TLV3402IDGK
Linear - Linear - Comparators - TLV3402IDGK 900205-TLV3402IDGK
Manufacturer: Texas Instruments Win Source Part Number: 900205-TLV3402IDGK Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose CMOS, Open-Drain 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TLV3402 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-26824-5, TLV3402IDGK-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900205-TLV3402IDGK
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose CMOS, Open-Drain 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV3402
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26824-5, TLV3402IDGK-ND

Buy Now Datasheet
Comparators - TLV3402IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3402IDGK
Comparators TLV3402IDGK
Comparator General Purpose CMOS, Open-Drain 8-VSSOP

Comparator General Purpose CMOS, Open-Drain 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV3402IDGK
Analog Comparators TLV3402IDGK
Analog Comparators Dual Nanopower Open Drain Out Comparator

Analog Comparators Dual Nanopower Open Drain Out Comparator

Buy Now Datasheet
Ic, Dual Nanopwr Comp 8-Msop; Comparator Type Texas Instruments - 27AJ0020 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dual Nanopwr Comp 8-Msop; Comparator Type Texas Instruments
27AJ0020
Ic, Dual Nanopwr Comp 8-Msop; Comparator Type Texas Instruments 27AJ0020
IC, DUAL NANOPWR COMP 8-MSOP; Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:55µs; Supply Voltage Range:2.5V to 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

IC, DUAL NANOPWR COMP 8-MSOP; Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:55µs; Supply Voltage Range:2.5V to 16V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV3402IDGK 692-TLV3402IDGK 900205-TLV3402IDGK TLV3402IDGK TLV3402IDGK 27AJ0020
Product Name TLV3402 Dual Nanopower Open Drain Output Comparator Dual 8V MSOP Linear Comparator IC Linear - Linear - Comparators - TLV3402IDGK Comparators Analog Comparators Ic, Dual Nanopwr Comp 8-Msop; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 2.5 to 16 volts
VOS 3.6 millivolts 3.6 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Output Open Collector CMOS
Unlock Full Specs
to access all available technical data